Consolidated Electronic Wire & Cable Point Of Sale Cable 5892-CL

Description
Product Construction Conductor: 26 AWG annealed tinned copper wire per ASTM B-33 Insulation: Gray PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded Jacket: Black PVC Temperature:-20°C to +80°C Voltage: 300 volts Applications Data transmission Computers Point of sale Financial transaction Terminal networks Industry Approvals (NEC) CM UL 2464 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 26 AWG annealed tinned copper wire per ASTM B-33 Insulation: Gray PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded Jacket: Black PVC Temperature:-20°C to +80°C Voltage: 300 volts Applications Data transmission Computers Point of sale Financial transaction Terminal networks Industry Approvals (NEC) CM UL 2464 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Point Of Sale Cable - 5892-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Point Of Sale Cable
5892-CL
Point Of Sale Cable 5892-CL
Product Construction Conductor: 26 AWG annealed tinned copper wire per ASTM B-33 Insulation: Gray PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded Jacket: Black PVC Temperature:-20°C to +80°C Voltage: 300 volts Applications Data transmission Computers Point of sale Financial transaction Terminal networks Industry Approvals (NEC) CM UL 2464 RoHS Compliant OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 26 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Gray PVC insulation
    Shield:
  • 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded
    Jacket:
  • Black PVC
  • Temperature:-20°C to +80°C
  • Voltage: 300 volts
    Applications
  • Data transmission
  • Computers Point of sale
  • Financial transaction
  • Terminal networks
    Industry Approvals
  • (NEC) CM
  • UL 2464
  • RoHS Compliant
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 5892-CL
Product Name Point Of Sale Cable
Product Category Cable
Unlock Full Specs
to access all available technical data