Product Construction Conductor:
22 annealed stranded tinned copper per ASTM B-33 Insulation:
PVC color coded Shield:
Mylar aluminum foil plus branded tinned copper drain wire where applicable Jacket:
Chrome gray PVC
PVC jacketed:
Temperature -20°C to +75°C (CL2/CM)
Voltage: 300 Volts (CL2/CM) Applications PVC jacketed:
Public address systems
Intercom systems
Remote control circuits
Actuator controls Foil shielded:
Broadcast
Audio
Sound
Data transmission Special Features PVC jacketed:
Tinned conductor (as indicated) provide excellent corrosion rebalance
Also greatly improves soldering connections
Ease of termination handling due to flexible standing Foil shielded:
Excellent electrical properties
100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 22 annealed stranded tinned copper per ASTM B-33
Insulation:
- PVC color coded
Shield:
- Mylar aluminum foil plus branded tinned copper drain wire where applicable
Jacket:
- Chrome gray PVC
- PVC jacketed:
- Temperature
-20°C to +75°C (CL2/CM)
- Voltage:
300 Volts (CL2/CM)
Applications
PVC jacketed:
- Public address systems
- Intercom systems
- Remote control circuits
- Actuator controls
Foil shielded:
- Broadcast
- Audio
- Sound
- Data transmission
Special Features
PVC jacketed:
- Tinned conductor (as indicated) provide excellent corrosion rebalance
- Also greatly improves soldering connections
- Ease of termination handling due to flexible standing
Foil shielded:
- Excellent electrical properties
- 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels