Product Construction Conductor:
13 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation:
White Polyethylene (PE) insulation Shield:
Clear wrap
Spiral tinned copper serve shield 90% coverage Jacket:
Gray PVC jacket
Temperature: 80°C
Voltage: 300 volts Applications:
Broadcast
Audio
Sound
Data transmission Special Features:
Low capacitance
Lightweight
Excellent flexibility Industry Approvals:
OSHA
RoHS Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 13 AWG annealed stranded tinned copper wire per ASTM B-33
Insulation:
- White Polyethylene (PE) insulation
Shield:
- Clear wrap
- Spiral tinned copper serve shield 90% coverage
Jacket:
- Gray PVC jacket
- Temperature: 80°C
- Voltage: 300 volts
Applications:
- Broadcast
- Audio
- Sound
- Data transmission
Special Features:
- Low capacitance
- Lightweight
- Excellent flexibility
Industry Approvals:
- OSHA
- RoHS
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels