Product Construction Conductor:
20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation:
(PE) Polyethylene color coded Shield:
Mylar aluminum foil plus stranded tinned copper drain wire Jacket:
Chrome gray PVC Temperature: -20°C to +75°C Voltage:
300 Volts Applications:
Public address systems
Intercom systems
Remote control circuits
Actuator controls Foil shielded:
Broadcast
Audio
Sound
Data transmission Special Features:
Tinned conductor (as indicated) provide excellent corrosion rebalance
Also greatly improves soldering connections
Ease of termination handling due to flexible standing Foil shielded:
Excellent electrical properties
100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 20 AWG annealed stranded tinned copper wire per ASTM B-33
Insulation:
- (PE) Polyethylene color coded
Shield:
- Mylar aluminum foil plus stranded tinned copper drain wire
Jacket:
- Chrome gray PVC
Temperature:
-20°C to +75°C
Voltage:
- 300 Volts
Applications:
- Public address systems
- Intercom systems
- Remote control circuits
- Actuator controls
Foil shielded:
- Broadcast
- Audio
- Sound
- Data transmission
Special Features:
- Tinned conductor (as indicated) provide excellent corrosion rebalance
- Also greatly improves soldering connections
- Ease of termination handling due to flexible standing
Foil shielded:
- Excellent electrical properties
- 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels