Consolidated Electronic Wire & Cable Multipair Cable 5902-CL

Description
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded with semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Style 2464, 75°C (CM) Voltage: UL 2464 300 Volts Applications Computers Data transmission Low capacitance computer application Control circuits EIA RS-232C Special Features Meets FCC docket 20780 Flexible construction Excellent shielding where noise rejection is critical Industry Approvals (NEC) CM/CMG UL 2464 300 Volts CSA Type FT4 CMG or c(UL) OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded with semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Style 2464, 75°C (CM) Voltage: UL 2464 300 Volts Applications Computers Data transmission Low capacitance computer application Control circuits EIA RS-232C Special Features Meets FCC docket 20780 Flexible construction Excellent shielding where noise rejection is critical Industry Approvals (NEC) CM/CMG UL 2464 300 Volts CSA Type FT4 CMG or c(UL) OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multipair Cable - 5902-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multipair Cable
5902-CL
Multipair Cable 5902-CL
Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded with semi rigid PVC insulation UL 1061 Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Style 2464, 75°C (CM) Voltage: UL 2464 300 Volts Applications Computers Data transmission Low capacitance computer application Control circuits EIA RS-232C Special Features Meets FCC docket 20780 Flexible construction Excellent shielding where noise rejection is critical Industry Approvals (NEC) CM/CMG UL 2464 300 Volts CSA Type FT4 CMG or c(UL) OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded with semi rigid PVC insulation UL 1061
    Shield:
  • 100% coverage Mylar/aluminum foil, 25% overlap, facing out
  • Stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C UL Style 2464, 75°C (CM)
  • Voltage: UL 2464 300 Volts
    Applications
  • Computers
  • Data transmission
  • Low capacitance computer application
  • Control circuits
  • EIA RS-232C
    Special Features
  • Meets FCC docket 20780
  • Flexible construction
  • Excellent shielding where noise rejection is critical
    Industry Approvals
  • (NEC) CM/CMG
  • UL 2464 300 Volts
  • CSA Type FT4 CMG or c(UL)
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5902-CL
Product Name Multipair Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1482733001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Standard Concentric and Unilay Constructions -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 7 to 19 #
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details