Consolidated Electronic Wire & Cable Foil Shielded Cable 5589-CL

Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Fire Retardant Polyethylene (FRPE), color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed Temperature: -20°C to +75°C (CL2/CM) Temperature: -20°C to +80°C ( UL 20253) Voltage: 600 Volts (UL 20253) Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Fire Retardant Polyethylene (FRPE), color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed Temperature: -20°C to +75°C (CL2/CM) Temperature: -20°C to +80°C ( UL 20253) Voltage: 600 Volts (UL 20253) Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Foil Shielded Cable - 5589-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Foil Shielded Cable
5589-CL
Foil Shielded Cable 5589-CL
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Fire Retardant Polyethylene (FRPE), color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed Temperature: -20°C to +75°C (CL2/CM) Temperature: -20°C to +80°C ( UL 20253) Voltage: 600 Volts (UL 20253) Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • Fire Retardant Polyethylene (FRPE), color coded
    Shield:
  • Mylar aluminum foil plus stranded tinned copper drain wire

    Jacket:
  • Chrome gray PVC
  • PVC jacketed
    Temperature:
  • -20°C to +75°C (CL2/CM)
    Temperature:
  • -20°C to +80°C ( UL 20253)
    Voltage:
  • 600 Volts (UL 20253)
    Applications:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features:
  • Tinned conductor (as indicated) provide excellent corrosion rebalance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5589-CL
Product Name Foil Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details