Consolidated Electronic Wire & Cable Multi Conductor Braid Shielded Cable 1724-CL

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 volts Applications EIA RS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 volts Applications EIA RS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor Braid Shielded Cable - 1724-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Conductor Braid Shielded Cable
1724-CL
Multi Conductor Braid Shielded Cable 1724-CL
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 volts Applications EIA RS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Color coded polyethylene insulation (PE)
    Shield:
  • 85% coverage tinned copper braid shield
    Jacket:
  • Chrome gray PVC jacket
  • Temperature: -20°C to +75°C (CL2/CM)
  • Voltage: 300 volts
    Applications
  • EIA RS-232
  • Computers
  • Data transmission
  • Power supplies
  • Microphones
    Special Features
  • Low capacitance
  • Low loss light weight
  • Excellent abrasion resistance
  • Heavy duty jacket
    Industry Approvals
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Serial Cables
Product Number 1724-CL
Product Name Multi Conductor Braid Shielded Cable
Product Category Cable
Unlock Full Specs
to access all available technical data