Consolidated Electronic Wire & Cable Multi-Conductor Unshielded Cable 6403-CL

Description
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(B), 800-3(b) ULCL2/CM OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(B), 800-3(b) ULCL2/CM OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Unshielded Cable - 6403-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Unshielded Cable
6403-CL
Multi-Conductor Unshielded Cable 6403-CL
Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(B), 800-3(b) ULCL2/CM OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed stranded bare copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC)
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 Volts
    Applications
  • Alarm/security installations
  • Remote control circuits
    Special Features
  • Ease of termination handling due to flexible stranding
    Industry Approvals
  • NEC article 725-38(B), 800-3(b)
  • ULCL2/CM
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 6403-CL
Product Name Multi-Conductor Unshielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-8 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 1368217 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
FEP Multiconductor Cable - AS 814-3SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details