Consolidated Electronic Wire & Cable Control Bus Cable 5093A

Description
Product Construction Conductor: 22 (7x30) and two 16 (26x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (16 AWG) and foamed HDPE insulation (22 and 16 AWG) Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 (7x30) and two 16 (26x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (16 AWG) and foamed HDPE insulation (22 and 16 AWG) Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Control Bus Cable - 5093A - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Control Bus Cable
5093A
Control Bus Cable 5093A
Product Construction Conductor: 22 (7x30) and two 16 (26x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (16 AWG) and foamed HDPE insulation (22 and 16 AWG) Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 (7x30) and two 16 (26x30) AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded PVC (16 AWG) and foamed HDPE insulation (22 and 16 AWG)
    Shield:
  • 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out
  • Stranded tinned copper drain wire
    Jacket:
  • Orange PVC jacket
  • Temperature: -20°C to +75°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Industrial control systems
    Special Features
  • Excellent weather and sunlight resistance jacket
    Industry Approvals
  • NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits
  • Meets UL subject 13
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5093A
Product Name Control Bus Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Superconductor Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details