Consolidated Electronic Wire & Cable TV Camera Cable 4590-CL

Description
Product Construction Conductor 22 AWG (7x30) Bare copper (Coaxial Cable) 22 AWG (7x30) Tinned copper (2 Conductor Cable) Insulation: Polyvinyl Chloride (PVC) (2 Conductor Cable) Foam polyethylene (FP) (Coaxial Cable) Shield: Aluminum / Mylar with a Tinned Copper drain wire (2 Conductor Cable) 96% Bare Copper Braid (Coaxial Cable) Jacket: Type I black PVC jacket Temperature: -20°C to +75°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor 22 AWG (7x30) Bare copper (Coaxial Cable) 22 AWG (7x30) Tinned copper (2 Conductor Cable) Insulation: Polyvinyl Chloride (PVC) (2 Conductor Cable) Foam polyethylene (FP) (Coaxial Cable) Shield: Aluminum / Mylar with a Tinned Copper drain wire (2 Conductor Cable) 96% Bare Copper Braid (Coaxial Cable) Jacket: Type I black PVC jacket Temperature: -20°C to +75°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
TV Camera Cable - 4590-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
TV Camera Cable
4590-CL
TV Camera Cable 4590-CL
Product Construction Conductor 22 AWG (7x30) Bare copper (Coaxial Cable) 22 AWG (7x30) Tinned copper (2 Conductor Cable) Insulation: Polyvinyl Chloride (PVC) (2 Conductor Cable) Foam polyethylene (FP) (Coaxial Cable) Shield: Aluminum / Mylar with a Tinned Copper drain wire (2 Conductor Cable) 96% Bare Copper Braid (Coaxial Cable) Jacket: Type I black PVC jacket Temperature: -20°C to +75°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor

  • 22 AWG (7x30) Bare copper (Coaxial Cable)
  • 22 AWG (7x30) Tinned copper (2 Conductor Cable)
    Insulation:
  • Polyvinyl Chloride (PVC) (2 Conductor Cable)
  • Foam polyethylene (FP) (Coaxial Cable)
    Shield:
  • Aluminum / Mylar with a Tinned Copper drain wire (2 Conductor Cable)
  • 96% Bare Copper Braid (Coaxial Cable)
    Jacket:
  • Type I black PVC jacket
  • Temperature: -20°C to +75°C
    Applications:
  • Data transmission
  • Broadcast
  • Low loss transmission
  • Video Analog and Digital
  • HDTV/SID
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • (UL) CL2
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4590-CL
Product Name TV Camera Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details