Product Construction Conductor:
18 AWG (7x26) Tinned Copper Wire Insulation:
Solid Polyethylene (P) Shield:
Inner and Outer Bare Copper Braid 90% Coverage Jacket:
Black Type I PVC Jacket
Temperature: -20°C to +80°C Applications:
Data transmission
Broadcast
Low loss transmission
Video Analog and Digital
HDTV/SID Industry Approvals:
RoHS Compliant
OSHA acceptable Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 18 AWG (7x26) Tinned Copper Wire
Insulation:
- Solid Polyethylene (P)
Shield:
- Inner and Outer Bare Copper Braid 90% Coverage
Jacket:
- Black Type I PVC Jacket
- Temperature: -20°C to +80°C
Applications:
- Data transmission
- Broadcast
- Low loss transmission
- Video Analog and Digital
- HDTV/SID
Industry Approvals:
- RoHS Compliant
- OSHA acceptable
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels