Consolidated Electronic Wire & Cable High Voltage Cable 4625

Description
Product Construction Conductor: (4601-4626) Flame retardant polyethylene with PVC jacket where applicable Applications Test equipment High voltage apparatus Special Features Resists oils, acids, alkalies, ozone and solvents Flexible test probes Industry Approvals UL 3239 as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: (4601-4626) Flame retardant polyethylene with PVC jacket where applicable Applications Test equipment High voltage apparatus Special Features Resists oils, acids, alkalies, ozone and solvents Flexible test probes Industry Approvals UL 3239 as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
High Voltage Cable - 4625 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
High Voltage Cable
4625
High Voltage Cable 4625
Product Construction Conductor: (4601-4626) Flame retardant polyethylene with PVC jacket where applicable Applications Test equipment High voltage apparatus Special Features Resists oils, acids, alkalies, ozone and solvents Flexible test probes Industry Approvals UL 3239 as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • (4601-4626) Flame retardant polyethylene with PVC jacket where applicable
    Applications
  • Test equipment
  • High voltage apparatus
    Special Features
  • Resists oils, acids, alkalies, ozone and solvents
  • Flexible test probes
    Industry Approvals
  • UL 3239 as indicated
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 4625
Product Name High Voltage Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Rulan
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/501-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers