Consolidated Electronic Wire & Cable Spiral Shield PVC Cable 5538

Description
Product Construction Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Spiral Shield PVC Cable - 5538 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Spiral Shield PVC Cable
5538
Spiral Shield PVC Cable 5538
Product Construction Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage Jacket: PVC jacket (gray or black) Temperature: 60°C - 80°C - 90°C Voltage: 300 volts Applications Broadcast Audio Sound Data transmission Special Features Low capacitance Lightweight Excellent flexibility Industry Approvals UL 1107 60°C 300 Volt UL 1150 60°C 300 Volt UL 2092 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33
    Insulation:
  • Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation
    Shield:
  • Clear wrap
  • Braid tinned copper shield 85% coverage and spiral tinned copper serve shield 90% coverage
    Jacket:
  • PVC jacket (gray or black)
  • Temperature: 60°C - 80°C - 90°C
  • Voltage: 300 volts
    Applications
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
  • Low capacitance
  • Lightweight
  • Excellent flexibility
    Industry Approvals
  • UL 1107 60°C 300 Volt
  • UL 1150 60°C 300 Volt
  • UL 2092 60°C 300 Volt
  • UL 2095 80°C 300 Volt
  • UL 2629 80°C 300 Volt
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5538
Product Name Spiral Shield PVC Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details