Consolidated Electronic Wire & Cable One Pair Shielded, One Conductor Unshielded Cable 5702

Description
Product Construction Conductor: 20 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil shielded: Color coded polyethylene insulation (UL) CL2/CM where applicable Shield: Mylar aluminum foil plus branded tinned copper drain wire where applicable Jacket: Chrome gray PVC PVC jacketed: Temperature -20°C to +80°C -20°C to +75°C (CL2/CM) Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil shielded: Color coded polyethylene insulation (UL) CL2/CM where applicable Shield: Mylar aluminum foil plus branded tinned copper drain wire where applicable Jacket: Chrome gray PVC PVC jacketed: Temperature -20°C to +80°C -20°C to +75°C (CL2/CM) Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
One Pair Shielded, One Conductor Unshielded Cable - 5702 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
One Pair Shielded, One Conductor Unshielded Cable
5702
One Pair Shielded, One Conductor Unshielded Cable 5702
Product Construction Conductor: 20 AWG annealed solid or stranded tinned copper per ASTM B-33 Conductors twisted into pairs or singles (as Indicated) Insulation: PVC (PE) polyethylene and color coded Foil shielded: Color coded polyethylene insulation (UL) CL2/CM where applicable Shield: Mylar aluminum foil plus branded tinned copper drain wire where applicable Jacket: Chrome gray PVC PVC jacketed: Temperature -20°C to +80°C -20°C to +75°C (CL2/CM) Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed solid or stranded tinned copper per ASTM B-33
  • Conductors twisted into pairs or singles (as Indicated)
    Insulation:
  • PVC (PE) polyethylene and color coded
  • Foil shielded: Color coded polyethylene insulation (UL) CL2/CM where applicable
    Shield:
  • Mylar aluminum foil plus branded tinned copper drain wire where applicable
    Jacket:
  • Chrome gray PVC
  • PVC jacketed:
  • Temperature
    -20°C to +80°C
    -20°C to +75°C (CL2/CM)
  • Voltage:
    300 Volts (CL2/CM)
    Applications
    PVC jacketed:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
    PVC jacketed:
  • Tinned conductor (as indicated) provide excellent corrosion rebalance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 5702
Product Name One Pair Shielded, One Conductor Unshielded Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Connector Type BNC
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Lamp/speaker Cable, Zip Cord - 1343 / 1344 / 1345 / 1347 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; Silicon Rubber
Standards / Certifications UL Recognized Component Mark (US and Canadian); RoHS; CSA Mark (optional feature)
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details