Consolidated Electronic Wire & Cable 3 Pair + 1Triplet Local Area Network Transceiver/Drop Cable 4887-CL

Description
Product Construction Conductor 28 thru 24 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC, Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 90% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts CM/CL2 and UL 2919 Voltage 30 volts UL 2819 Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Industry Approvals (UL) CM/CL2 UL 2919 UL 2819 RoHS Compliant IEEE 802.3 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor 28 thru 24 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC, Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 90% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts CM/CL2 and UL 2919 Voltage 30 volts UL 2819 Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Industry Approvals (UL) CM/CL2 UL 2919 UL 2819 RoHS Compliant IEEE 802.3 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Franklin Park, IL, USA
3 Pair + 1Triplet Local Area Network Transceiver/Drop Cable
4887-CL
3 Pair + 1Triplet Local Area Network Transceiver/Drop Cable 4887-CL
Product Construction Conductor 28 thru 24 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC, Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 90% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +75°C/80°C Voltage: 300 volts CM/CL2 and UL 2919 Voltage 30 volts UL 2819 Applications Local area networks Data transmission Computers Special Features Reduced cross/talk Low EMI and RFI interference Industry Approvals (UL) CM/CL2 UL 2919 UL 2819 RoHS Compliant IEEE 802.3 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor

  • 28 thru 24 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Color coded PVC, Polyethylene
    Shield:
  • 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires
  • 90% coverage tinned copper braid
    Jacket:
  • PVC
  • Temperature: -20°C to +75°C/80°C
  • Voltage: 300 volts CM/CL2 and UL 2919
  • Voltage 30 volts UL 2819
    Applications
  • Local area networks
  • Data transmission
  • Computers
    Special Features
  • Reduced cross/talk
  • Low EMI and RFI interference
    Industry Approvals
    (UL) CM/CL2
  • UL 2919
  • UL 2819
  • RoHS Compliant
  • IEEE 802.3
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 4887-CL
Product Name 3 Pair + 1Triplet Local Area Network Transceiver/Drop Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Modular Twisted Pair Cable Assemblies - 2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
ETHERNET/PROFINET cable - 756-1202/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers