Product Construction Conductor:
24 AWG annealed tinned copper per ASTM B-33 Insulation:
Color coded poly "low-cap" insulation Shield:
100% coverage Mylar/aluminum foil, 25% overlap, fa cing out
Stranded tinned copper drain wire Jacket:
Chrome gray PVC
Temperature: -20°C to +80°C UL Style 2448, 75°C (CM)
Voltage: 300 volts, UL 2448 30 Volts Applications
Computers
Data transmission
Low capacitance computer application
Control circuits
EIA RS-232C Special Features
Meets FCC docket 20780
Flexible construction
Excellent shielding where noise rejection is critical Industry Approvals
(NEC) CM/CMG
UL 2448 30 Volts
RoHS
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 24 AWG annealed tinned copper per ASTM B-33
Insulation:
- Color coded poly "low-cap" insulation
Shield:
- 100% coverage Mylar/aluminum foil, 25% overlap, fa cing out
- Stranded tinned copper drain wire
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +80°C UL Style 2448, 75°C (CM)
- Voltage: 300 volts, UL 2448 30 Volts
Applications
- Computers
- Data transmission
- Low capacitance computer application
- Control circuits
- EIA RS-232C
Special Features
- Meets FCC docket 20780
- Flexible construction
- Excellent shielding where noise rejection is critical
Industry Approvals
- (NEC) CM/CMG
- UL 2448 30 Volts
- RoHS
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels