Consolidated Electronic Wire & Cable Multi-Conductor Cable 5416-CL

Description
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding · Industry Approvals · (UL) STYLES as indicated · UL Style 2464 · CM as indicated · c(UL) or c(UL)us · OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk
Description
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding · Industry Approvals · (UL) STYLES as indicated · UL Style 2464 · CM as indicated · c(UL) or c(UL)us · OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 5416-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
5416-CL
Multi-Conductor Cable 5416-CL
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding · Industry Approvals · (UL) STYLES as indicated · UL Style 2464 · CM as indicated · c(UL) or c(UL)us · OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk

Product Construction
Multi Conductor Cable
Conductor:

  • 22 AWG Annealed Stranded Tinned Copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) per UL style as indicated
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C UL
    Applications
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Satellite actuator controls
    Special Features
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to extra-flexible stranding
    · Industry Approvals · (UL) STYLES as indicated · UL Style 2464 · CM as indicated · c(UL) or c(UL)us · OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on reels bulk
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 5416-CL
Product Name Multi-Conductor Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details