Product Construction Conductor:
23 AWG (19x33) Tinned Copper Wire Insulation:
Solid Polyethylene (P) Shield:
Inner and Outer Tinned Copper Braid 90% Coverage Jacket:
Black Type I PVC Jacket
Temperature: -20°C to +80°C Applications:
Data transmission
Low loss transmission D Industry Approvals:
RoHS Compliant
OSHA acceptable Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 23 AWG (19x33) Tinned Copper Wire
Insulation:
- Solid Polyethylene (P)
Shield:
- Inner and Outer Tinned Copper Braid 90% Coverage
Jacket:
- Black Type I PVC Jacket
- Temperature: -20°C to +80°C
Applications:
- Data transmission
- Low loss transmission D
Industry Approvals:
- RoHS Compliant
- OSHA acceptable
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels