Consolidated Electronic Wire & Cable Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| 23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs: 4 Pair (UTP) Cable Conductor: 23 AWG (Solid) Bare Copper Wire Insulation: Polyethylene Insulation Jacket: Blue PVC... | |
| 24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 2 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket... | |
| 24 AWG Solid 3 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 3 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket... | |
| 24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket:... | |
| 24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Gray Plenum Rated... | |
| 24 AWG Solid 4 Pair Unshielded (UTP) CMR Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket:... | |
| Product Construction Conductor: 16 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 20 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 95% bare copper braid Jacket: PVC Temperature -20°C... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductor: 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: PolyesterAluminum foil plus 95% tinned copper braid Jacket: PVC Temperature: -20°C to... | |
| Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: 100% coverage Mylar/aluminum with 22 (7 x 30) tinned copper drain wire... | |
| Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 85% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +60°C Voltage:... | |
| Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductor: 26 AWG annealed tinned copper wire per ASTM B-33 Insulation: Gray PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Color coded PVC Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned... | |
| Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires... | |
| Product Construction Conductor 22 and 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC and Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded... | |
| Product Construction Conductor 28 thru 24 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded PVC, Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper... |