Consolidated Electronic Wire & Cable Datasheets for Coiled Cords and Cables

Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return to their original length when released.
Coiled Cords and Cables: Learn more

Product Name Notes
1 Foot Retracted, 5 Feet Extended with 12 Inch Tangents Each End. Retractile Polypropylene Insulated, Foil Shielded PVC Jacketed Miniature Cord Rated 80 Degree C. Shielding: Overall Heat Laminated Mylar...
1 Foot Retracted, 5 Feet Extended with 12 Inch Tangents Each End. Retractile Polypropylene Insulated, Foil Shielded PVC Jacketed Miniature Cord Rated 80 Degree C. Shielding: Overall Heat Laminated Mylar...
2 Feet Retracted, 10 Feet Extended with 6 Inch Tangents Each End. Retractile Polypropylene Insulated, Foil Shielded PVC Jacketed Miniature Cord Rated 80 Degree C. Shielding: Overall Heat Laminated Mylar...
3 Feet Retracted, 15 Feet Extended with 6 Inch Tangents Each End. Retractile Polypropylene Insulated, Foil Shielded PVC Jacketed Miniature Cord Rated 80 Degree C. Shielding: Overall Heat Laminated Mylar...
3 Feet Retracted, 15 Feet Extended with 6 Inch Tangents Each End. Retractile Polypropylene Insulated, Foil Shielded PVC Jacketed Miniature Cord Rated 80 Degree C. Shielding: Overall Heat Laminated Mylar...
Jacket Color: Black - Primary Insulation Polypropylene 1 Foot Retracted Length - 12 Inch Straight Tangent Overall Serve Shield 36 AWG Tinned Copper 90% Coverage
Jacket Color: Black - Primary Insulation Polypropylene 2 Foot Retracted Length - 6 Inch Straight Tangent
Jacket Color: Black - Primary Insulation Polypropylene 4 Foot Retracted Length - 6 Inch Straight Tangent Ends
Jacket Color: Black - Primary Insulation Polypropylene 4 Foot Retracted Length - 6 Inch Straight Tangent Ends Conductors Individually Serve Shield 36 AWG Tinned Copper 90% Coverage
Retractile "TPE" insulation, Test Leads 1 Foot Retracted Length with 12" Straight Tangent ends. Approximately 5 feet extended Temperature: 105 Degree C
Retractile Polypropylene Insulated, Foil Shielded PVC Jacketed Miniature Cord Rated 80 Degree C. Shielding: Overall Heat Laminated Mylar Aluminum Foil Plus Tinned Copper Drain Wire
Retractile Power Cord UL SJOW Cordage 300 Volts
Retractile Power Cord UL SOW Cordage 600 Volts
Retractile Power Cord UL SVO Cordage 300 Volts