Consolidated Electronic Wire & Cable Apple-Talk Cable 4883

Description
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 85% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +60°C Voltage: 300 volts Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: UL 2092 OSHA acceptable RoHS Compliant VW-1 Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 85% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +60°C Voltage: 300 volts Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: UL 2092 OSHA acceptable RoHS Compliant VW-1 Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Apple-Talk Cable - 4883 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Apple-Talk Cable
4883
Apple-Talk Cable 4883
Product Construction Conductor: 22 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 85% coverage tinned copper braid Jacket: PVC Temperature: -20°C to +60°C Voltage: 300 volts Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: UL 2092 OSHA acceptable RoHS Compliant VW-1 Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Color coded solid polyethylene
    Shield:
  • 85% coverage tinned copper braid
    Jacket:
  • PVC
  • Temperature:
    -20°C to +60°C
  • Voltage: 300 volts
    Applications:
  • Computers
  • Local area network
  • RF signal transmission
  • Interconnect cables
  • Computer peripherals
    Special Features:
  • Low dielectric constant
  • Low distortion data handling
  • Lightweight construction
    Industry Approvals:
  • UL 2092
  • OSHA acceptable
  • RoHS Compliant
  • VW-1
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 4883
Product Name Apple-Talk Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Modular Cable Assemblies - RJE1Y32610162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers