Consolidated Electronic Wire & Cable Portable Control Cable 4312

Description
Product Construction Conductor: 18 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Portable Control Cable - 4312 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Portable Control Cable
4312
Portable Control Cable 4312
Product Construction Conductor: 18 AWG 3 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG 3 conductor annealed stranded bare copper wire
    Insulation:
  • Color coded 90°C EDPM rubber
    Jacket:
  • Neoprene (CPE) black jacket
  • Temperature: -40°C to +90°C
  • Voltage: (18 AWG) 300 volts
    Applications:
  • Portable lighting
  • Motors
  • Machine/power tools
  • Heavy industrial equipment
  • Special Features
  • Abrasion resistant
  • Extra flexible stranding
  • Resists oil and solvents
  • Sunlight resistant
  • Flame resistant
  • Ozone resistant
    Industry Approvals:
  • UL Flexible Cords - UL62
  • UL/CSA SJOOW
  • CSA Flexible Cords - C22.2-49
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Electrical Power Wires
Product Number 4312
Product Name Portable Control Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3506/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers