Consolidated Electronic Wire & Cable Three Conductor Portable Cord 4089-8

Description
Product Construction Conductor: Stranded Bare Copper Insulation: (4085 - 4092) PVC with NAS Color Code Jacket: Polyvinyl Chloride Cordage SVT, SJTW, STW Temperature: -40°C to +105°C Voltage: 300 volts and 600 volts Industry Approvals: UL & CSA: SVT, SJTW, STW OSHA acceptable Standards: SVT, SJTW and STW UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Bare Copper Insulation: (4085 - 4092) PVC with NAS Color Code Jacket: Polyvinyl Chloride Cordage SVT, SJTW, STW Temperature: -40°C to +105°C Voltage: 300 volts and 600 volts Industry Approvals: UL & CSA: SVT, SJTW, STW OSHA acceptable Standards: SVT, SJTW and STW UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Three Conductor Portable Cord - 4089-8 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Three Conductor Portable Cord
4089-8
Three Conductor Portable Cord 4089-8
Product Construction Conductor: Stranded Bare Copper Insulation: (4085 - 4092) PVC with NAS Color Code Jacket: Polyvinyl Chloride Cordage SVT, SJTW, STW Temperature: -40°C to +105°C Voltage: 300 volts and 600 volts Industry Approvals: UL & CSA: SVT, SJTW, STW OSHA acceptable Standards: SVT, SJTW and STW UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Bare Copper
    Insulation:
  • (4085 - 4092) PVC with NAS Color Code
    Jacket:
  • Polyvinyl Chloride Cordage SVT, SJTW, STW
  • Temperature: -40°C to +105°C
  • Voltage: 300 volts and 600 volts
    Industry Approvals:
  • UL & CSA: SVT, SJTW, STW
  • OSHA acceptable
    Standards: SVT, SJTW and STW
  • UL 62/CSA C22.2 No. 49
  • VW-1 and FT2 Flame Test
    Applications: Cordage
  • Extension and power Cordage
  • Portable Cordage
  • Power Tool Cordage
  • Lamps, Fans and Clock Cordage
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Electrical Power Wires
Product Number 4089-8
Product Name Three Conductor Portable Cord
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Power cable - 756-3506/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers