Consolidated Electronic Wire & Cable Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 23 AWG Solid 4 Pair Unshielded (UTP) CMR Category 6 Lan Cable Pairs: 4 Pair (UTP) Cable Conductor: 23 AWG (Solid) Bare Copper Wire Insulation: Polyethylene Insulation Jacket: Blue PVC... | |
| 24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 2 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket... | |
| 24 AWG Solid 3 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 3 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: Polyolefin Insulation Jacket: Gray PVC Jacket... | |
| 24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket:... | |
| 24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket: Gray Plenum Rated... | |
| 24 AWG Solid 4 Pair Unshielded (UTP) CMR Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable Conductor: 24 AWG (Solid) Bare Copper Wire Insulation: FEP Insulation Jacket:... | |
| Product Construction Conductor: 12 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 12 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 14 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 14 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 16 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 16 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 16 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 16 AWG stranded bare copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300 volts... | |
| Product Construction Conductor: 16 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 16 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 18 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned... | |
| Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: . Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage:... | |
| Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 18 AWG stranded bare copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with... | |
| Product Construction Conductor: 18 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 18 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 18 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300... | |
| Product Construction Conductor: 18 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 20 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned... | |
| Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray... | |
| Product Construction Conductor: 20 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC Shield: 100% coverage Mylar/aluminum foil Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket... | |
| Product Construction Conductor: 20 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 20 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker... | |
| Product Construction Conductor: 22 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with stranded tinned... | |
| Product Construction Conductor: 22 AWG stranded bare copper conductors per ASTM B-33 Insulation: Color coded Low Smoke Polymer Alloy Jacket: Natural polymer alloy jacket Documentation marker tape for identification Temperature:... | |
| Product Construction Conductor: 22 AWG stranded bare copper conductors wire per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 22 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Plenum rated Polyvinyl Chloride (PVC) jacket Temperature: +75°C Voltage: 300... | |
| Product Construction Conductor: 22 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 22 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature:-20°C to+150°C Voltage: 300... | |
| Product Construction Conductor: 22 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 22 AWG stranded tinned copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: Each pair 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing... | |
| Product Construction Conductor: 22 thru 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing in with... | |
| Product Construction Conductor: 22-20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker... | |
| Product Construction Conductor: 24 AWG stranded bare copper conductors per ASTM B-33 Insulation: Color coded Low Smoke Polymer Alloy Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 24 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 24 AWG stranded copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: 24 AWG stranded tinned copper conductors per ASTM B-33 Insulation: Color coded "FEP" Teflon 200°C Shield: Each pair 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing... | |
| Product Construction Conductor: 2418 AWG stranded bare copper wire conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in... | |
| Product Construction Conductor: 26 AWG annealed stranded tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray... | |
| Product Construction Conductor: Solid bare copper Insulation: Color coded "FEP" Teflon 200°C Shield: (9852) each pair Mylar/aluminum foil plus tinned copper drain Jacket: PVDF Plenum Rated Documentation marker tape for... | |
| Product Construction Conductor: Solid bare copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braidJacket: PVDF Plenum Rated... | |
| Product Construction Conductor: Solid tinned copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braid Jacket: PVDF Plenum Rated... | |
| Product Construction Conductor: Stranded tinned copper Insulation: Color coded "FEP" Teflon 200°C Shield: 100% coverage Mylar/aluminum, 25% overlap, stranded tinned copper drain, overall tinned copper braid Jacket: PVDF Plenum Rated... | |
| Product Construction Conductors: 26 AWG (7x34) annealed stranded tinned copper wire per ASTM B-33 Conductors twisted into pairs Insulation: Color coded Red and Black PVC Applications: Public address systems Intercom... | |
| Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in with stranded... | |
| Product Construction Conductor: Single Conductor 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductor: Single Conductor 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductor: Single Conductor 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductor: Single Conductor 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductor: Single Conductor 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductor: Single Conductror 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductor: 18 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire... | |
| Product Construction Conductor: 20 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire... | |
| Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain wire... | |
| Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome... | |
| Product Construction Conductors: 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield... | |
| Product Construction Conductors: Four Conductdors 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Four Conductors 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Four Conductors 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Four Conductors 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Four Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Four Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Three Conductors 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Three Conductors 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Three Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Three Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Three Conductors 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Two Conductors 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Two Conductors 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Two Conductors 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Two Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Two Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... | |
| Product Construction Conductors: Two Conductors 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper... |
| << Prev |