Consolidated Electronic Wire & Cable Broadcast Cable 4552

Description
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +80°C Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
Description
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +80°C Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.

Suppliers

Company
Product
Description
Supplier Links
Broadcast Cable - 4552 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Broadcast Cable
4552
Broadcast Cable 4552
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +80°C Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.

Product Construction
Conductor:

  • 14 AWG (Solid) Bare Copper Wire (BC)
    Insulation:
  • Foam Polyethylene (FP)
    Shield:
    100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid
    Jacket:
  • Black PVC
  • Temperature: -20°C to +80°C
    Industry Approvals:
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
    Quick-feed™
    Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4552
Product Name Broadcast Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Ultra Flexible TPE 3KV 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyurethane
Cable Shielding Foil Braid; Foil with overall braid
View Details