Consolidated Electronic Wire & Cable Twinaxial Data Cable 4592

Description
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain wire Tinned copper braid 85% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer IBM system 36 type Industry Approvals: (UL) CL2/CM RoHS Compliant UL 2498 IBM 7362211 OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain wire Tinned copper braid 85% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer IBM system 36 type Industry Approvals: (UL) CL2/CM RoHS Compliant UL 2498 IBM 7362211 OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Data Cable - 4592 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Twinaxial Data Cable
4592
Twinaxial Data Cable 4592
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain wire Tinned copper braid 85% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer IBM system 36 type Industry Approvals: (UL) CL2/CM RoHS Compliant UL 2498 IBM 7362211 OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductors:

  • 1/c 20 AWG (7x28) Bare Copper Wire
  • 1/c 20 AWG (7x28) Tinned Copper Wire
    Dielectric:
  • Solid Polyethylene
    Shield:
  • Mylar/aluminum foil plus tinned copper drain wire
  • Tinned copper braid 85% coverage
    Jacket:
  • Polyvinyl chloride (PVC)
  • Temperature -20°C to +60°C
  • Temperature -20°C to +75°C
    Applications:
  • Broadcast
  • Computer
  • IBM system 36 type
    Industry Approvals:
  • (UL) CL2/CM
  • RoHS Compliant
  • UL 2498
  • IBM 7362211
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4592
Product Name Twinaxial Data Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 1239913001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details