Consolidated Electronic Wire & Cable 2 Conductor Parallel PVC Lamp Cord 4079

Description
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-2 Jacket: Parallel PVC Lamp Cord SPT-2 UL & CSA SPT-2 Tempature: 60°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-2 OSHA acceptable Standards: SPT-2 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage: Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords: 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-2 Jacket: Parallel PVC Lamp Cord SPT-2 UL & CSA SPT-2 Tempature: 60°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-2 OSHA acceptable Standards: SPT-2 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage: Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords: 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
2 Conductor Parallel PVC Lamp Cord - 4079 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
2 Conductor Parallel PVC Lamp Cord
4079
2 Conductor Parallel PVC Lamp Cord 4079
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-2 Jacket: Parallel PVC Lamp Cord SPT-2 UL & CSA SPT-2 Tempature: 60°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-2 OSHA acceptable Standards: SPT-2 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage: Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords: 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Bare Copper
    Insulation:
  • SPT-2
    Jacket:
  • Parallel PVC Lamp Cord SPT-2
  • UL & CSA SPT-2
  • Tempature: 60°C
  • Voltage: 300 volts
    Industry Approvals:
  • UL & CSA: SPT-2
  • OSHA acceptable
    Standards: SPT-2
  • UL 62/CSA C22.2 No. 49
  • VW-1 and FT2 Flame Test
    Applications: Cordage:
  • Extension and power Cordage
  • Portable Cordage
  • Power Tool Cordage
  • Lamps, Fans and Clock Cordage
    Packaging Parallel PVC Lamp Cords:
  • 1000 ft. spools
  • 500 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 4079
Product Name 2 Conductor Parallel PVC Lamp Cord
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/207-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details