Consolidated Electronic Wire & Cable Broadcast Cable 4580-CL

Description
Product Construction Conductor: 18 AWG (Solid) Ccopperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CL2 Rating Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG (Solid) Ccopperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CL2 Rating Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Broadcast Cable - 4580-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Broadcast Cable
4580-CL
Broadcast Cable 4580-CL
Product Construction Conductor: 18 AWG (Solid) Ccopperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CL2 Rating Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG (Solid) Ccopperweld Wire (BCW)
    Insulation:
  • Foam Polyethylene (FP)
    Shield:
  • 100% coverage aluminum foil in bonded and non bonded construction
  • 60% coverage aluminum braid
    Jacket:
  • Black PVC
  • Temperature: -20°C to +75°C (UL) CL2 Rating
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • (UL) CL2, CATV
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4580-CL
Product Name Broadcast Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 168445-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details