Consolidated Electronic Wire & Cable Foil Shielded Cable 5573-CL

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed Temperature: -20°C to +75°C Voltage: 300 Volts Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed Temperature: -20°C to +75°C Voltage: 300 Volts Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Foil Shielded Cable - 5573-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Foil Shielded Cable
5573-CL
Foil Shielded Cable 5573-CL
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed Temperature: -20°C to +75°C Voltage: 300 Volts Applications: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • PVC color coded
    Shield:
    Mylar aluminum foil plus stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • PVC jacketed
    Temperature:
  • -20°C to +75°C
  • Voltage:
  • 300 Volts
    Applications:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features:
  • Tinned conductor (as indicated) provide excellent corrosion rebalance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5573-CL
Product Name Foil Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1103-3F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details