Consolidated Electronic Wire & Cable 2 Conductor Parallel PVC Lamp Cord 4078

Description
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1, Jacket: Parallel PVC Lamp Cord SPT-1 and SPT-2 UL & CSA SPT-2 Cat. No. 4078 105°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 and SPT-2 OSHA acceptable Standards: SPT-1 and SPT-2 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1, Jacket: Parallel PVC Lamp Cord SPT-1 and SPT-2 UL & CSA SPT-2 Cat. No. 4078 105°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 and SPT-2 OSHA acceptable Standards: SPT-1 and SPT-2 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
2 Conductor Parallel PVC Lamp Cord - 4078 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
2 Conductor Parallel PVC Lamp Cord
4078
2 Conductor Parallel PVC Lamp Cord 4078
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1, Jacket: Parallel PVC Lamp Cord SPT-1 and SPT-2 UL & CSA SPT-2 Cat. No. 4078 105°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 and SPT-2 OSHA acceptable Standards: SPT-1 and SPT-2 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Bare Copper
    Insulation:
  • SPT-1, Jacket:
  • Parallel PVC Lamp Cord SPT-1 and SPT-2
  • UL & CSA SPT-2 Cat. No. 4078 105°C
  • Voltage: 300 volts
    Industry Approvals:
  • UL & CSA: SPT-1 and SPT-2
  • OSHA acceptable
    Standards: SPT-1 and SPT-2
  • UL 62/CSA C22.2 No. 49
  • VW-1 and FT2 Flame Test
    Applications: Cordage
  • Extension and power Cordage
  • Portable Cordage
  • Power Tool Cordage
  • Lamps, Fans and Clock Cordage
    Packaging Parallel PVC Lamp Cords
  • 1000 ft. spools
  • 500 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 4078
Product Name 2 Conductor Parallel PVC Lamp Cord
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC296 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details