Consolidated Electronic Wire & Cable Round PVC Antenna Rotor Cable 5411-CL

Description
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor Cable Rotor antenna controls Outdoor installations Packaging Rotor Cable: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor Cable Rotor antenna controls Outdoor installations Packaging Rotor Cable: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Franklin Park, IL, USA
Round PVC Antenna Rotor Cable
5411-CL
Round PVC Antenna Rotor Cable 5411-CL
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor Cable Rotor antenna controls Outdoor installations Packaging Rotor Cable: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Tinned Copper
    Insulation:
  • Color coded PVC
    Jacket:
    Chrome Gray PVC
  • Temperature: -20°C to +75°C
  • Voltage: 300 volts
    Industry Approvals:
  • OSHA acceptable
  • (UL) CL2
    Applications: Rotor Cable
  • Rotor antenna controls
  • Outdoor installations
    Packaging Rotor Cable:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site
Multi-Conductor Cable - 5411-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
5411-CL
Multi-Conductor Cable 5411-CL
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding Industry Approvals · (UL) STYLES as indicated · UL Style 2464 · CM as indicated · c(UL) or c(UL)us · OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk

Product Construction
Multi Conductor Cable
Conductor:

  • 22 AWG Annealed Stranded Tinned Copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) per UL style as indicated
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C UL
    Applications
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Satellite actuator controls
    Special Features
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to extra-flexible stranding
    Industry Approvals · (UL) STYLES as indicated · UL Style 2464 · CM as indicated · c(UL) or c(UL)us · OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on reels bulk
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables Control and Instrumentation Cables
Product Number 5411-CL 5411-CL
Product Name Round PVC Antenna Rotor Cable Multi-Conductor Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Rated Voltage 0.3500 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Cable Assembly - 60051A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details