Consolidated Electronic Wire & Cable Antenna Lead Cable 3801

Description
Product Construction Conductor: Solid soft drawn Bare Copper wire 15 AWG solid annealed Bare Copper wire Insulation: None (Bare Copper) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Solid soft drawn Bare Copper wire 15 AWG solid annealed Bare Copper wire Insulation: None (Bare Copper) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Antenna Lead Cable - 3801 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Antenna Lead Cable
3801
Antenna Lead Cable 3801
Product Construction Conductor: Solid soft drawn Bare Copper wire 15 AWG solid annealed Bare Copper wire Insulation: None (Bare Copper) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Solid soft drawn Bare Copper wire
  • 15 AWG solid annealed Bare Copper wire
    Insulation:
  • None (Bare Copper)
    Applications
  • Bus bar point-to-point application
  • Bell wire point-to-point connection
    Industry Approvals
  • ASTM B-33
  • QQ-W-343, Type S
  • MIL-W-3861, Type S
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 3801
Product Name Antenna Lead Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G0121-0.40-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Bus Cables for Industrial Communication, S IBS 618 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with rough surface
Cable Insulation 0,25 mm²: PE, 2YI1 acc. to EN 50290-2-23 + VDE 0819-103 1,00 mm²: TPE
Cable Conductor 0,25 mm²: bare copper strands with reference to VDE 0812 1,00 mm²: bare copper strands acc. to IEC 60228, VDE 0295, class 6
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
FEP Multiconductor Cable - AS 637-4SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details