Consolidated Electronic Wire & Cable Multi Conductor Low-Cap Cable 5322-CU

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil with stranded tin copper drain. Jacket: Chrome gray PVC Temperature: -20°C to +75°C (UL) Voltage: 30 Volts UL Style 2448, 300 volts (UL) CM Applications High speed computers Low capacitance requirements Low voltage data grade cable RS-422 CAD/CAM FCC docket 20780 Special Features Flexible lightweight construction Low loss-high speed data grade cable Industry Approvals (UL) CM UL 2448, 30 volts UL VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil with stranded tin copper drain. Jacket: Chrome gray PVC Temperature: -20°C to +75°C (UL) Voltage: 30 Volts UL Style 2448, 300 volts (UL) CM Applications High speed computers Low capacitance requirements Low voltage data grade cable RS-422 CAD/CAM FCC docket 20780 Special Features Flexible lightweight construction Low loss-high speed data grade cable Industry Approvals (UL) CM UL 2448, 30 volts UL VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor Low-Cap Cable - 5322-CU - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Conductor Low-Cap Cable
5322-CU
Multi Conductor Low-Cap Cable 5322-CU
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil with stranded tin copper drain. Jacket: Chrome gray PVC Temperature: -20°C to +75°C (UL) Voltage: 30 Volts UL Style 2448, 300 volts (UL) CM Applications High speed computers Low capacitance requirements Low voltage data grade cable RS-422 CAD/CAM FCC docket 20780 Special Features Flexible lightweight construction Low loss-high speed data grade cable Industry Approvals (UL) CM UL 2448, 30 volts UL VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded poly "low-cap" insulation
    Shield:
  • 100% coverage Mylar/aluminum foil with stranded tin copper drain.
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +75°C (UL)
  • Voltage: 30 Volts UL Style 2448, 300 volts (UL) CM
    Applications
  • High speed computers
  • Low capacitance requirements
  • Low voltage data grade cable
  • RS-422 CAD/CAM
  • FCC docket 20780
    Special Features
  • Flexible lightweight construction
  • Low loss-high speed data grade cable
    Industry Approvals
  • (UL) CM
  • UL 2448, 30 volts
  • UL VW-1 flame test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5322-CU
Product Name Multi Conductor Low-Cap Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details