Consolidated Electronic Wire & Cable Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Product Name Notes
Product Construction - RG6/U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for...
Product Construction RG/11U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for identification...
Product Construction-100 Ohm Conductor: Stranded tinned copper Stranded bare copper Dielectric: Solid "FEP" Teflon 200°C Shield: Bare copper braid 95% 100% aluminum foil plus tin copper braid 60% Jacket: PVDF...
Product Construction-RG58/U Conductor: Solid bare copper Dielectric: Solid "FEP" Teflon 200°C Shield: Tinned copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications:...
Product Construction-RG62A/U Conductor: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications...
Product Construction Conductor: · (0.198") Bare Copper Wire Insulation: · Solid polyethylene (P) Shield: · Double Tinned Copper Braid 96% Coverage Jacket: · White PVC jacket · Temperature: -20°C to...
Product Construction Conductor: 13 AWG (7x21) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC jacket Temperature: -20°C...
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage Aluminum Foil shield 60% coverage Tinned Copper Braid shield Jacket: Black PVC Temperature:...
Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket:...
Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature:...
Product Construction Conductor: 18 AWG (7x26) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 18 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket:...
Product Construction Conductor: 18 AWG (Solid) Ccopperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black...
Product Construction Conductor: 18 AWG (Solid) Copper Covered Steel Wire (CCS) Insullation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid...
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket:...
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket:...
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Foam Polyethylene (FP) Shield: Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Solid polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: 23 AWG (19x33) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Tinned Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C...
Product Construction Conductor: (19/ 0.0071") Tinned Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals:...
Product Construction Conductor: 20 AWG (Solid) Bare Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Type 1 Applications: Data transmission RF communication Broadcast...
Product Construction Conductor: (0.0230") Copperweld Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS...
Product Construction Conductor: (0.035") Silver Plated Copper Wire Dielectric: Polyethylene Shield: Silver Plated Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry...
Product Construction Conductor: (0.106") Bare Copper Wire Dielectric: Polyethylene Shield: Two Bare Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) ) Applications: Data transmission RF communication Broadcast Computer Industry...
Product Construction Conductor: (0.195") Bare Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17...
Product Construction Conductor: (19/ 0.0071") Tinned Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals...
Product Construction Conductor: 13 AWG (7/21) Bare Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Type I Applications: Data transmission RF communication Broadcast...
Product Construction Conductor: 13 AWG (7/21) Bare Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry...
Product Construction Conductor: 13 AWG (7/21) Bare Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl chloride (PVC) Type IIA Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductor: 13 AWG (7/21) Silver Plated Copper Wire Dielectric: Polyethylene Shield: Two Silver Plated Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication...
Product Construction Conductor: 18 AWG (7/26) Tinned Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast...
Product Construction Conductor: 18 AWG (7/26) Tinned Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Type I Applications: Data transmission RF communication...
Product Construction Conductor: 18 AWG (7/26) Tinned Copper Wire Dielectric: Polyethylene Shield: Two Bare Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast...
Product Construction Conductor: 19 AWG (0.035") Silver Plated Copper Wire Dielectric: Polyethylene Shields: Two Silver Plated Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication...
Product Construction Conductor: 20 (Solid) Bare Copper Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals:...
Product Construction Conductor: 20 (Solid) Bare Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals:...
Product Construction Conductor: 20 AWG (Solid) Silver Plated Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductor: 21 AWG (Solid) Copperweld Wire Dielectric: Polyethylene Shields: Two Bare Copper Braids 98% Coverage Jacket: Black Polyethylene Type IIIA Applications: Data transmission RF communication Video Broadcast Computer...
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Air spaced Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride Type 11A (PVC) Applications: Data transmission RF...
Product Construction Conductor: 22 AWG (Solid) Copperweld Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals:...
Product Construction Conductor: 23 AWG (Solid) Copperweld Wire Dielectric: Polyethylene Shield: Bare Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast Computer Industry...
Product Construction Conductor: Two 28 AWG (7 x 36) Tinned Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication...
Product Construction Conductors: Two (7/ 0.0152") Bare Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer...
Product Construction Conductors: Two 20 AWG (7/28) Tinned Copper Conductors Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Video Broadcast...
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication...
Production Construction Conductor: 16 AWG (19x29) Bare Copper Wire Insulation: Foam Polyethylene (FP) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature...
Production Construction Conductor: 18 AWG (.037") Silver Plated Copperweld Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High...
Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications:...
Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications...
Production Construction Conductor: 18 AWG (.039) Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Braid Coverage Jacket: FEP Teflon braid 200°C Applications: Data...
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication...
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: TFE Teflon 200°C Applications: Data transmission RF communication...
Production Construction Conductor: 26 AWG (7x.0067) Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: TFE Teflon 200°C Applications: Data transmission RF communication...
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire (CW) Insulation: Solid Polyethylene (P) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 90°C Applications: Data transmission RF communication...
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire Insulation: Solid Polyethylene (P) Shield: Tinned Copper Braid 90% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High...
Production Construction Conductor: 27 AWG (7x35) Bare Copperweld Wire Insulation: Solid Polyethylene (P) Shield: Tinned Copper Briad 93% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication Video Broadcast...
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication...
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications Data transmission RF communication...
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: TFE Teflon 200°C Applications Data transmission RF communication...
Production Construction Conductor: Bare copper (BC) Insulation: Foam Polyethylene Shield: Bare Copper Braid Jacket: Black PVC jacket Application: Computer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging 1000 ft.
Production Construction Conductor: Bare copper (BC) Insulation: Foam Polyethylene Shield: Bare Copper Braid Jacket: Black PVC jacket Application Computer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging 1000 ft.
Production Construction Conductor: Bare copperweld (BCW) Insulation: Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application: Computer RF communication Data transmission Industry Approvals: OSHA acceptable...
Production Construction Conductor: Bare copperweld (BCW) Insulation: Solid Polyethylene Shield: 95% Bare Copper Braid Jacket: Black Polyethylene jacket Application: Flooded Direct burialComputer RF communication Data transmission Industry Approvals: OSHA acceptable...
Production Construction Conductor: Bare Copperweld (BCW) Insulation ASP Air Spaced Polyethylene Shield: 95% Bare Copper Braid Jacket: Black PVC jacket Application: Computer RF communication Data transmission Industry Approvals: (UL) CL2...
Production Construction Conductor: Bare copperweld (BCW) Insulation Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application Computer RF communication Data transmission Industry Approvals: Packaging:...
Production Construction Conductor: Bare copperweld (BCW) Insulation Solid Polyethylene with Low Noise Tape Shield: 88% Tinned Copper Braid Jacket: Black PVC jacket Application Computer RF communication Data transmission Industry Approvals:...
Production Construction Conductor: Bare copperweld (BCW) Insulation Solid Polyethylene with Low Noise Tape Shield: 93% Bare Copper Braid Jacket: Black PVC jacket Application Computer RF communication Data transmission Industry Approvals:...
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications Data transmission RF communication...
Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission...