Consolidated Electronic Wire & Cable Power Limited Tray Cable 5088

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield) Mylar/aluminum foil shield, 100% coverage, foil facing out with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Tray cable applications Audio intercom Security systems Special Features UL tray cable rated Excellent weather and sunlight resistant jacket Highly abrasive High temperature characteristics Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits CM, CL3 Meets IEEE 70000 BTU vertical flame test PLTC Meets UL 70000 BTU vertical flame test UL subject 13 Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield) Mylar/aluminum foil shield, 100% coverage, foil facing out with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Tray cable applications Audio intercom Security systems Special Features UL tray cable rated Excellent weather and sunlight resistant jacket Highly abrasive High temperature characteristics Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits CM, CL3 Meets IEEE 70000 BTU vertical flame test PLTC Meets UL 70000 BTU vertical flame test UL subject 13 Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Power Limited Tray Cable - 5088 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Power Limited Tray Cable
5088
Power Limited Tray Cable 5088
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Overall Shield) Mylar/aluminum foil shield, 100% coverage, foil facing out with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Tray cable applications Audio intercom Security systems Special Features UL tray cable rated Excellent weather and sunlight resistant jacket Highly abrasive High temperature characteristics Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits CM, CL3 Meets IEEE 70000 BTU vertical flame test PLTC Meets UL 70000 BTU vertical flame test UL subject 13 Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals
    Shield:
    (Overall Shield)
  • Mylar/aluminum foil shield, 100% coverage, foil facing out with stranded tinned copper drain
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +105°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Industrial control systems
  • Tray cable applications
  • Audio intercom
  • Security systems
    Special Features
  • UL tray cable rated
  • Excellent weather and sunlight resistant jacket
  • Highly abrasive
  • High temperature characteristics
    Industry Approvals
  • NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits CM, CL3
  • Meets IEEE 70000 BTU vertical flame test
  • PLTC
  • Meets UL 70000 BTU vertical flame test UL subject 13
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 5088
Product Name Power Limited Tray Cable
Product Category Cable
Cable Shielding Braid; Foil
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Miniature Unshielded HI-FI & Stereo Cable - 1605 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Standards / Certifications RoHS
View Details
Video Converters - 1778755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details