Consolidated Electronic Wire & Cable Multi-Conductor Cable 5642-CL

Description
Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding Industry Approvals (UL) STYLES as indicated UL Style 2464 CM/CMG as indicated CSA Type PCC FT4/CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk
Description
Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding Industry Approvals (UL) STYLES as indicated UL Style 2464 CM/CMG as indicated CSA Type PCC FT4/CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 5642-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
5642-CL
Multi-Conductor Cable 5642-CL
Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra-flexible stranding Industry Approvals (UL) STYLES as indicated UL Style 2464 CM/CMG as indicated CSA Type PCC FT4/CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on reels bulk

Product Product Construction
Multi Conductor Cable

Conductor:

  • 20 AWG Annealed Stranded Tinned Copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) per UL style as indicated
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C UL
    Applications
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Satellite actuator controls
    Special Features
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to extra-flexible stranding
    Industry Approvals
  • (UL) STYLES as indicated
  • UL Style 2464
  • CM/CMG as indicated
  • CSA Type PCC FT4/CMG
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on reels bulk
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 5642-CL
Product Name Multi-Conductor Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
Heavy Duty Unshielded Twisted-paired Intercom Cable - 3018 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details