Consolidated Electronic Wire & Cable Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
2 Conductor Polarized Power Supply Cord Nema 1-15P Polarized Plug to Split 1 1/4" Strip 2/5" 18/2 SPT-1 Cordage Black Jacket Color UL, CSA or c(UL) or c(UL)us labeling service...
2 Conductor Polarized Power Supply Cord Nema 1-15P Polarized Plug to Split 1 1/4" Strip 2/5" 18/2 SPT-1 Cordage Brown Jacket Color UL, CSA or c(UL) or c(UL)us labeling service...
2 Conductor Polarized Power Supply Cord Nema 1-15P Polarized Plug to Split 1 1/4" Strip 2/5" 18/2 SPT-2 Cordage Black Jacket Color UL, CSA or c(UL) or c(UL)us labeling service...
2 Conductor Polarized Power Supply Cord Nema 1-15P Polarized Plug to Split 1 1/4" Strip 2/5" 18/2 SPT-2 Cordage Brown Jacket Color UL, CSA or c(UL) or c(UL)us labeling service...
2 Conductor Polarized Power Supply Cord Nema 1-15P Polarized Plug to Split 1 1/4" Strip 2/5" 18/2 SPT-2 Cordage Brown Jacket UL, CSA or c(UL) or c(UL)us labeling service All...
2 Conductor Power Supply Cord Nema 1-15P to ROJ 2" Strip 5/8" 18/2 SJT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All...
2 Conductor Power Supply Cord Nema 1-15P to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All...
2 Conductor Power Supply Cord Nema 1-15P to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All...
2 Conductor Power Supply Cord Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8" 18/2 SJT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL) or c(UL)us...
2 Conductor Power Supply Cord Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Black Jacket Color UL, CSA or c(UL) or c(UL)us...
2 Conductor Power Supply Cord Nema 1-15P with Cord Grip to ROJ 2" Strip 5/8" 18/2 SVT Cordage NAS Color Code Gray Jacket Color UL, CSA or c(UL) or c(UL)us...
Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Multi Conductdor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Multi Conductor Cable Conductor: 22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature:...
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 12 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 12 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300...
Product Construction Conductor: 14 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 14 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 14 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300...
Product Construction Conductor: 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 16 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 16 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket...
Product Construction Conductor: 16 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300...
Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 18 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out Tinned copper drain wire...
Product Construction Conductor: 18 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket...
Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300...
Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: . Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage:...
Product Construction Conductor: 18 AWG solid copper conductors per ASTM B-33 Insulation: Plenum rated Polyvinyl Chloride (PVC) Jacket: Polymer alloy jacket Documentation marker tape for identification Temperature: +75°C Voltage: 300...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray...
Product Construction Conductor: 20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker...
Product Construction Conductor: 22 AWG annealed solid bare copper per ASTM B-33 Insulation: Color coded PVC insulation Jacket: Red PVC jacket Temperature: -20°C to +60°C Voltage: 300 volts Applications Fire...
Product Construction Conductor: 22 AWG annealed solid tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray...
Product Construction Conductor: 22 AWG stranded bare copper conductors per ASTM B-33 Insulation: Color coded Low Smoke Polymer Alloy Jacket: Natural polymer alloy jacket Documentation marker tape for identification Temperature:...
Product Construction Conductor: 22-20 AWG Stranded tinned copper Dielectric: Semi solid "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain,...
Product Construction Conductor: 24 AWG stranded bare copper conductors per ASTM B-33 Insulation: Color coded Low Smoke Polymer Alloy Shield: 100% coverage Mylar /aluminum foil, 25% overlap, foil facing in...
Product Construction Conductor: 26 AWG annealed stranded tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray...
Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain,...
Product Construction Conductor: Stranded Bare Copper Insulation: (4081-4083) Neoprene Jacket: Parallel UL & CSA HPN Neoprene Cord Temperature: -20°C to +90°C Voltage: 300 volts VW-1 and FT2 Flame Test Industry...
Product Construction Conductor: Stranded tinned copper Dielectric: Foam "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification...
Product Construction Conductors: 26 AWG (7x34) annealed stranded tinned copper wire per ASTM B-33 Conductors twisted into pairs Insulation: Color coded Red and Black PVC Applications: Public address systems Intercom...
Product Construction Conductor: Single Conductor 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductor: Single Conductor 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductor: Single Conductor 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductor: Single Conductor 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductor: Single Conductror 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductor: (4601-4626) Flame retardant polyethylene with PVC jacket where applicable Applications Test equipment High voltage apparatus Special Features Resists oils, acids, alkalies, ozone and solvents Flexible test probes...
Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC...
Product Construction Conductor: 2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded solid polyethylene Shield: 95% bare copper braid Jacket: PVC Temperature -20°C...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25%...
Product Construction Conductor: 22 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket:...
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome...
Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, fa cing out Stranded tinned copper...
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap, facing out Stranded tinned copper drain...
Product Construction Conductor: 26 AWG annealed tinned copper wire per ASTM B-33 Insulation: Gray PVC insulation Shield: 100% coverage Mylar/aluminum foil, 25% overlap with tinned copper drain wire, individually shielded...
Product Construction Conductor: Stranded Bare Copper Insulation: Solid color coded Polyethylene Jacket: Brown Polyethylene Industry Approvals: OSHA acceptable Applications: Rotor Cable Rotor antenna controls Outdoor installations Polyethylene jacket prevents jacket...
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1 Jacket: Parallel PVC Lamp Cord SPT-1 UL & CSA SPT-1 Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 OSHA acceptable Standards:...
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1, Jacket: Parallel PVC Lamp Cord SPT-1 and SPT-2 UL & CSA SPT-2 Cat. No. 4078 105°C Voltage: 300 volts Industry Approvals: UL...
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-2 Jacket: Parallel PVC Lamp Cord SPT-2 UL & CSA SPT-2 Tempature: 60°C Voltage: 300 volts Industry Approvals: UL & CSA: SPT-2 OSHA...
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Cable Rotor Cable Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2...
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor Cable...
Product Construction Conductor: Stranded Tinned Copper Insulation: Color coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable (UL) CL2 Applications: Rotor...
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket...
Product Construction Conductors: 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid shield...
Product Construction Conductors: Four Conductdors 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Four Conductors 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Four Conductors 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Four Conductors 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Four Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Four Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Three Conductors 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Three Conductors 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Three Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Three Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Three Conductors 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Two Conductors 16 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Two Conductors 18 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Two Conductors 20 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Two Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Two Conductors 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Construction Conductors: Two Conductors 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethy lene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper...
Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC...
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication...
Specifications: 1 3/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools...
Specifications: 1.0" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/16" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 1/2" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/2" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 1/32" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/32" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 1/4" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/4" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 1/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/8" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 11/16" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 11/64" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 25/32" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 3/16" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/16" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 3/32"" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/4" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/64" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spoolss Also available on bulk spools
Specifications: 3/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/8" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 5/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 5/8" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools
Specifications: 7/64" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 7/64" Oval Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 250 foot spools 100 foot spools