Consolidated Electronic Wire & Cable Power Limited Tray Cable 5010

Description
Product Construction Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Burglar alarms Audio systems Special Features UL tray cable rated Excellent weather and sunlight resistant jacket Industry Approvals NEC article 725-38(b) class 2 and 3 power limited circuits Meets IEEE 70000 BTU vertical flame test PLTC/CL3 Meets UL 70000 BTU vertical flame test UL subject 13 OSHA acceptable AWM 2464 80°C 300 Volts Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Burglar alarms Audio systems Special Features UL tray cable rated Excellent weather and sunlight resistant jacket Industry Approvals NEC article 725-38(b) class 2 and 3 power limited circuits Meets IEEE 70000 BTU vertical flame test PLTC/CL3 Meets UL 70000 BTU vertical flame test UL subject 13 OSHA acceptable AWM 2464 80°C 300 Volts Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Power Limited Tray Cable - 5010 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Power Limited Tray Cable
5010
Power Limited Tray Cable 5010
Product Construction Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation: Color coded PVC insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Chrome gray PVC Temperature: -20°C to +105°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Burglar alarms Audio systems Special Features UL tray cable rated Excellent weather and sunlight resistant jacket Industry Approvals NEC article 725-38(b) class 2 and 3 power limited circuits Meets IEEE 70000 BTU vertical flame test PLTC/CL3 Meets UL 70000 BTU vertical flame test UL subject 13 OSHA acceptable AWM 2464 80°C 300 Volts Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Shield:
  • 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out
  • Stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +105°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Industrial control systems
  • Burglar alarms
  • Audio systems
    Special Features
  • UL tray cable rated
  • Excellent weather and sunlight resistant jacket
    Industry Approvals
  • NEC article 725-38(b) class 2 and 3 power limited circuits
  • Meets IEEE 70000 BTU vertical flame test
  • PLTC/CL3
  • Meets UL 70000 BTU vertical flame test UL subject 13
  • OSHA acceptable
  • AWM 2464 80°C 300 Volts
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 5010
Product Name Power Limited Tray Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Standards / Certifications UL Recognized Component Mark (US and Canadian); CSA Mark
Unlock Full Specs
to access all available technical data