Consolidated Electronic Wire & Cable Multi Conductor PVC Foil & Braid Cable 5852-CL

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out, plus 70% coverage tinned copper braid shield Jacket: Chrome gray PVC Temperature: -20°C to +80°C Voltage: 300 volts Applications Computers Data transmission EIA RS-232 applications Control circuits Special Features Meets FCC docket 20780 Excellent shielding where noise rejection is critical Flexible construction Industry Approvals (NEC) CL2/CM/CMG CSA Type FT4/CMG UL 2464 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out, plus 70% coverage tinned copper braid shield Jacket: Chrome gray PVC Temperature: -20°C to +80°C Voltage: 300 volts Applications Computers Data transmission EIA RS-232 applications Control circuits Special Features Meets FCC docket 20780 Excellent shielding where noise rejection is critical Flexible construction Industry Approvals (NEC) CL2/CM/CMG CSA Type FT4/CMG UL 2464 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor PVC Foil & Braid Cable - 5852-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Conductor PVC Foil & Braid Cable
5852-CL
Multi Conductor PVC Foil & Braid Cable 5852-CL
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil, foil facing out, plus 70% coverage tinned copper braid shield Jacket: Chrome gray PVC Temperature: -20°C to +80°C Voltage: 300 volts Applications Computers Data transmission EIA RS-232 applications Control circuits Special Features Meets FCC docket 20780 Excellent shielding where noise rejection is critical Flexible construction Industry Approvals (NEC) CL2/CM/CMG CSA Type FT4/CMG UL 2464 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded semi rigid PVC per UL 1061
    Shield:
  • 100% coverage Mylar/aluminum foil, foil facing out, plus 70% coverage tinned copper braid shield
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C
  • Voltage: 300 volts
    Applications
  • Computers
  • Data transmission
  • EIA RS-232 applications
  • Control circuits
    Special Features
  • Meets FCC docket 20780
  • Excellent shielding where noise rejection is critical
  • Flexible construction
    Industry Approvals
  • (NEC) CL2/CM/CMG
  • CSA Type FT4/CMG
  • UL 2464
  • NEC article 725-38(b), 800-3(b)
  • Passes UL VW-1
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5852-CL
Product Name Multi Conductor PVC Foil & Braid Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 637-3SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details