Consolidated Electronic Wire & Cable 2 Conductor Parallel PVC Lamp Cord 4077

Description
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1 Jacket: Parallel PVC Lamp Cord SPT-1 UL & CSA SPT-1 Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 OSHA acceptable Standards: SPT-1 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage: Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords: 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1 Jacket: Parallel PVC Lamp Cord SPT-1 UL & CSA SPT-1 Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 OSHA acceptable Standards: SPT-1 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage: Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords: 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
2 Conductor Parallel PVC Lamp Cord - 4077 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
2 Conductor Parallel PVC Lamp Cord
4077
2 Conductor Parallel PVC Lamp Cord 4077
Product Construction Conductor: Stranded Bare Copper Insulation: SPT-1 Jacket: Parallel PVC Lamp Cord SPT-1 UL & CSA SPT-1 Voltage: 300 volts Industry Approvals: UL & CSA: SPT-1 OSHA acceptable Standards: SPT-1 UL 62/CSA C22.2 No. 49 VW-1 and FT2 Flame Test Applications: Cordage: Extension and power Cordage Portable Cordage Power Tool Cordage Lamps, Fans and Clock Cordage Packaging Parallel PVC Lamp Cords: 1000 ft. spools 500 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded Bare Copper
    Insulation:
  • SPT-1
    Jacket:
  • Parallel PVC Lamp Cord SPT-1
  • UL & CSA SPT-1 Voltage: 300 volts
    Industry Approvals:
  • UL & CSA: SPT-1
  • OSHA acceptable
    Standards: SPT-1
  • UL 62/CSA C22.2 No. 49
  • VW-1 and FT2 Flame Test
    Applications: Cordage:
  • Extension and power Cordage
  • Portable Cordage
  • Power Tool Cordage
  • Lamps, Fans and Clock Cordage
    Packaging Parallel PVC Lamp Cords:
  • 1000 ft. spools
  • 500 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 4077
Product Name 2 Conductor Parallel PVC Lamp Cord
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB25 Cable - PCL-10125-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details