Product Construction Conductor:
14 AWG annealed stranded tinned copper and bare copper per ASTM B-33 Insulation:
Color coded PVC insulation Jacket:
Chrome gray PVC
Temperature: -20°C to +105°C
Voltage: 300 volts Applications
Power limited circuits
Industrial control systems
Burglar alarms
Audio systems Special Features
UL tray cable rated
Excellent weather and sunlight resistant jacket Industry Approvals
NEC article 725-38(b) class 2 and 3 power limited circuits
Meets IEEE 70000 BTU vertical flame test
PLTC/CL3
Meets UL 70000 BTU vertical flame test UL subject 13
OSHA acceptable
AWM 2464 80°C 300 Volts Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 14 AWG annealed stranded tinned copper and bare copper per ASTM B-33
Insulation:
- Color coded PVC insulation
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +105°C
- Voltage: 300 volts
Applications
- Power limited circuits
- Industrial control systems
- Burglar alarms
- Audio systems
Special Features
- UL tray cable rated
- Excellent weather and sunlight resistant jacket
Industry Approvals
- NEC article 725-38(b) class 2 and 3 power limited circuits
- Meets IEEE 70000 BTU vertical flame test
- PLTC/CL3
- Meets UL 70000 BTU vertical flame test UL subject 13
- OSHA acceptable
- AWM 2464 80°C 300 Volts
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels