Consolidated Electronic Wire & Cable Direct Burial Cable 5280

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap, foil facing in Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Black high density polyethylene jacket - direct burial Temperature: -20°C to +80°C Applications: Broadcast Data transmission Signal isolation Direct burial Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap, foil facing in Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Black high density polyethylene jacket - direct burial Temperature: -20°C to +80°C Applications: Broadcast Data transmission Signal isolation Direct burial Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Direct Burial Cable - 5280 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Direct Burial Cable
5280
Direct Burial Cable 5280
Product Construction Conductor: 20 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap, foil facing in Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Black high density polyethylene jacket - direct burial Temperature: -20°C to +80°C Applications: Broadcast Data transmission Signal isolation Direct burial Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • Color coded polyethylene insulation (PE) (UL) CL2/CM
    Shield:
  • Individually shielded pairs
  • 100% Mylar/aluminum foil shield 25% overlap, foil facing in
  • Stranded tinned copper drain wire each pair
    Jacket:
  • Chrome gray PVC
  • Black high density polyethylene jacket - direct burial
  • Temperature: -20°C to +80°C
    Applications:
  • Broadcast
  • Data transmission
  • Signal isolation
  • Direct burial
    Special Features:
  • Total isolation of each shielded pair
  • Excellent high frequency properties
  • Jacket durability
    Industry Approvals:
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 5280
Product Name Direct Burial Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers