Consolidated Electronic Wire & Cable Multi-Conductor Cable 5488

Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2463 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2463 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 5488 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
5488
Multi-Conductor Cable 5488
Product Construction Conductor: 16 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2463 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) per UL style as indicated
    Jacket:
  • Chrome gray PVC
  • Temperature. -20°C to +80°C UL
  • Voltage: 600 Volts
    Applications:
  • Public address systems
  • Intercom systems
  • Remoter control circuits
  • Satellite actuator controls
    Special Features:
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling duo lo extra-flexible stranding
    Industry Approvals:
  • UL Style 2463
  • RoHS compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5488
Product Name Multi-Conductor Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details