Product Construction Conductor:
20 AWG annealed stranded tinned copper per ASTM B-33 Insulation:
Color coded polyethylene insulation (PE) Shield:
85% coverage tinned copper braid shield Jacket:
Chrome gray PVC jacket
Temperature: -20°C to +75°C (CL2/CM)
Voltage: 300 volts Applications
EIA RS-232
Computers
Data transmission
Power supplies
Microphones Special Features
Low capacitance
Low loss light weight
Excellent abrasion resistance
Heavy duty jacket Industry Approvals
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 20 AWG annealed stranded tinned copper per ASTM B-33
Insulation:
- Color coded polyethylene insulation (PE)
Shield:
- 85% coverage tinned copper braid shield
Jacket:
- Chrome gray PVC jacket
- Temperature: -20°C to +75°C (CL2/CM)
- Voltage: 300 volts
Applications
- EIA RS-232
- Computers
- Data transmission
- Power supplies
- Microphones
Special Features
- Low capacitance
- Low loss light weight
- Excellent abrasion resistance
- Heavy duty jacket
Industry Approvals
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels