Consolidated Electronic Wire & Cable Twinaxial Data Cable 4596

Description
Product Construction Conductors: Two 22 AWG (19x34) Tinned Copper Wire Dielectric: Foam Polyethylaene Shield: Mylar/aluminum foil plus tinned copper drain wire Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Applications: Broadcast Computer Factory communications Industry Approvals: (UL) CL2/CM UL 2668 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductors: Two 22 AWG (19x34) Tinned Copper Wire Dielectric: Foam Polyethylaene Shield: Mylar/aluminum foil plus tinned copper drain wire Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Applications: Broadcast Computer Factory communications Industry Approvals: (UL) CL2/CM UL 2668 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Data Cable - 4596 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Twinaxial Data Cable
4596
Twinaxial Data Cable 4596
Product Construction Conductors: Two 22 AWG (19x34) Tinned Copper Wire Dielectric: Foam Polyethylaene Shield: Mylar/aluminum foil plus tinned copper drain wire Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Applications: Broadcast Computer Factory communications Industry Approvals: (UL) CL2/CM UL 2668 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductors:

  • Two 22 AWG (19x34) Tinned Copper Wire
    Dielectric:
  • Foam Polyethylaene
    Shield:
  • Mylar/aluminum foil plus tinned copper drain wire
    Jacket:
  • Polyvinyl chloride (PVC)
  • Temperature -20°C to +60°C
    Applications:
  • Broadcast
  • Computer
  • Factory communications
    Industry Approvals:
  • (UL) CL2/CM
  • UL 2668
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4596
Product Name Twinaxial Data Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Ribbon & Flat Cable - 1-57040-5 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Ribbon Cable - 1792493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details