Consolidated Electronic Wire & Cable Control Bus Cable 5090A

Description
Product Construction Conductor: 22 (7x30) and 18 (16x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded Foamed HDPE insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 (7x30) and 18 (16x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded Foamed HDPE insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Control Bus Cable - 5090A - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Control Bus Cable
5090A
Control Bus Cable 5090A
Product Construction Conductor: 22 (7x30) and 18 (16x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded Foamed HDPE insulation Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 (7x30) and 18 (16x30) AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded Foamed HDPE insulation
    Shield:
  • 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out
  • Stranded tinned copper drain wire
    Jacket:
  • Orange PVC jacket
  • Temperature: -20°C to +75°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Industrial control systems
    Special Features
  • Excellent weather and sunlight resistance jacket
    Industry Approvals
  • NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits
  • Meets UL subject 13
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5090A
Product Name Control Bus Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 104455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534018 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -15 to 105 C (5 to 221 F)
View Details