Product Construction Conductor:
20 AWG annealed stranded tinned copper per ASTM B-33 Insulation:
Color coded polyethylene insulation (PE) Shield:
85% coverage tinned copper braid shield Jacket:
Chrome gray PVC jacket
Temperature: -20°C to +80°C (UL 2725)
Temperature: -20°C to +75°C (CL2/CM)
Voltage: 300 volts Applications
EIARS-232
Computers
Data transmission
Power supplies
Microphones Special Features
Low capacitance
Low loss light weight
Excellent abrasion resistance
Heavy duty jacket Industry Approvals
(UL) CL2/CM or UL 2725
CSA PCC FT4 / CMG
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 20 AWG annealed stranded tinned copper per ASTM B-33
Insulation:
- Color coded polyethylene insulation (PE)
Shield:
- 85% coverage tinned copper braid shield
Jacket:
- Chrome gray PVC jacket
- Temperature: -20°C to +80°C (UL 2725)
- Temperature: -20°C to +75°C (CL2/CM)
- Voltage: 300 volts
Applications
- EIARS-232
- Computers
- Data transmission
- Power supplies
- Microphones
Special Features
- Low capacitance
- Low loss light weight
- Excellent abrasion resistance
- Heavy duty jacket
Industry Approvals
- (UL) CL2/CM or UL 2725
- CSA PCC FT4 / CMG
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels