Consolidated Electronic Wire & Cable Twinaxial Data Cable 4598

Description
Product Construction Conductors: Two 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Tinned copper braid 57% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer Factory data bus Industry Approvals: (UL) CL2/CM UL 2582 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductors: Two 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Tinned copper braid 57% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer Factory data bus Industry Approvals: (UL) CL2/CM UL 2582 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Data Cable - 4598 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Twinaxial Data Cable
4598
Twinaxial Data Cable 4598
Product Construction Conductors: Two 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Tinned copper braid 57% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer Factory data bus Industry Approvals: (UL) CL2/CM UL 2582 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductors:

  • Two 20 AWG (7x28) Tinned Copper Wire
    Dielectric:
  • Solid Polyethylene
    Shield:
  • Mylar/aluminum foil plus tinned copper drain
  • Tinned copper braid 57% coverage
    Jacket:
  • Polyvinyl chloride (PVC)
  • Temperature -20°C to +60°C
  • Temperature -20°C to +75°C
    Applications:
  • Broadcast
  • Computer
  • Factory data bus
    Industry Approvals:
  • (UL) CL2/CM
  • UL 2582
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4598
Product Name Twinaxial Data Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details