Product Construction Conductor:
18 AWG (Solid) Copper Covered Steel Wire (CCS) Insullation:
Foam Polyethylene (FP) Shield:
100% coverage aluminum foil in bonded and non bonded construction
60% coverage aluminum braid Jacket: Black PVC
Temperature: -20°C to +75°C (UL) CM Rating Industry Approvals:
OSHA acceptable
RoHS Compliant
(UL) CM, CATV Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 18 AWG (Solid) Copper Covered Steel Wire (CCS)
Insullation:
- Foam Polyethylene (FP)
Shield:
- 100% coverage aluminum foil in bonded and non bonded construction
- 60% coverage aluminum braid
Jacket:
Black PVC
- Temperature: -20°C to +75°C (UL) CM Rating
Industry Approvals:
- OSHA acceptable
- RoHS Compliant
- (UL) CM, CATV
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels