Product Construction Conductor:
2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33 Insulation:
Color coded solid polyethylene Shield:
95% bare copper braid Jacket:
PVC
Temperature -20°C to +80°C
Voltage: 300 volts Applications:
Computers
Local area network
RF signal transmission
Interconnect cables
Computer peripherals
Medical electronics Special Features
Low dielectric constant
Low distortion data handling
Lightweight construction Industry Approvals:
NEC CM
UL Style 20020
OSHA acceptable
RoHS Compliant
VW-1 Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 2 Conductor (Figure 8) 0.023 AWG annealed tinned copper wire per ASTM B-33
Insulation:
- Color coded solid polyethylene
Shield:
- 95% bare copper braid
Jacket:
- PVC
- Temperature
-20°C to +80°C
- Voltage: 300 volts
Applications:
- Computers
- Local area network
- RF signal transmission
- Interconnect cables
- Computer peripherals
- Medical electronics
Special Features
- Low dielectric constant
- Low distortion data handling
- Lightweight construction
Industry Approvals:
- NEC CM
- UL Style 20020
- OSHA acceptable
- RoHS Compliant
- VW-1
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels